Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
3,960
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
9,965
in stock
|
Buy Now | |
element14
from US$0.20
|
9,965
in stock
|
Buy Now | |
Farnell
from US$0.22
|
9,965
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
3,430
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
2,035
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
144
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Tantalum Capacitor, T491 Series, 100 F, 20%, 4 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kemet T491A107M004AT | Newark Electronics |
CAP, 100µF, 4V, 20%, 1206 | element14 |
Capacitor Tantalum SMD 100µF 4V | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitors Tantalum PCB 100uF SMD Tol 20% 4 VDC Case Size 3216 T491 Series | KEMET T491A107M004AT | RS Americas |
KEMET Tantalum Capacitor 100uF 4V 20% 4Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 100 uF, 4 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 100 uF, 4 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491A107M004AT?
Additional datasheets, footprints and schematics for T491A107M004AT are listed on our Part Details page. You can also find images and similar parts to T491A107M004AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A107M004AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A107M004AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A107M004AT fall under?
The T491A107M004AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A107M004AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A107M004AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A107M004AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A107M004AT have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for T491A107M004AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A107M004AT often in real-time on the comparison pages.
What if I can't find stock of T491A107M004AT?
You can fill out our help required form which you can use to request a quote for T491A107M004AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.