Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
29,450
in stock
|
Buy Now | |
element14
from US$0.11
|
85,711
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
82,853
in stock
|
Buy Now | |
Farnell
from US$0.11
|
82,853
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
1,630
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
540
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
21
in stock
|
Buy Now | |
Richardson RFPD
-
|
200,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 10µF, 16V, 20%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kemet T491A106M016AT | Newark Electronics |
Capacitor Tantalum T491 Case A 16V 10uF | RS |
KEMET Tantalum Capacitor 10uF 16V 20% 3Ohm | Distrelec |
TANTALUM CAPACITOR | Richardson RFPD |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a T491A106M016AT?
Additional datasheets, footprints and schematics for T491A106M016AT are listed on our Part Details page. You can also find images and similar parts to T491A106M016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A106M016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A106M016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A106M016AT fall under?
The T491A106M016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A106M016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A106M016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A106M016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A106M016AT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Rutronik have stock available or on a lead time for T491A106M016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A106M016AT often in real-time on the comparison pages.
What if I can't find stock of T491A106M016AT?
You can fill out our help required form which you can use to request a quote for T491A106M016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.