Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
8,510
|
Buy Now | |
Richardson RFPD | US$0.05 |
1,532,000
|
Buy Now | |
Newark Electronics | US$0.13 |
488,000
|
Buy Now | |
element14 | US$0.09 |
488,000
|
Buy Now | |
Farnell | US$0.08 |
488,000
|
Buy Now | |
TTI Europe | US$0.09 |
176,000
|
Buy Now | |
Schukat Electronic | US$0.09 |
30,800
|
Buy Now | |
RS Americas | US$0.26 |
19,022
|
Buy Now | |
Rutronik | US$0.08 |
14,000
|
Buy Now | |
Avnet America | US$0.09 |
12,000
|
Buy Now | |
CoreStaff | US$0.14 |
5,645
|
Buy Now | |
Chip One Stop | US$0.14 |
180
|
Buy Now | |
Avnet Abacus | - |
204,000
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TANTALUM CAPACITOR | Richardson RFPD |
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kemet T491A106K010AT | Newark Electronics |
CAP, 10µF, 10V, 10%, 1206, REEL | element14 |
SMD Tantalum Cap. 10uF 10V A Taped | Schukat Electronic |
Capacitors Tantalum PCB 10uF SMD Tol 10% 10 VDC Case Size 3216 T491 Series | KEMET T491A106K010AT | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216 Metric] | Avnet America |
TANT CAP 10UF 10V | RS |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491A106K010AT?
Additional datasheets, footprints and schematics for T491A106K010AT are listed on our Part Details page. You can also find images and similar parts to T491A106K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A106K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A106K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A106K010AT fall under?
The T491A106K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A106K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A106K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A106K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A106K010AT have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for T491A106K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A106K010AT often in real-time on the comparison pages.
What if I can't find stock of T491A106K010AT?
You can fill out our help required form which you can use to request a quote for T491A106K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.