T491A105K020AT

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for T491A105K020AT
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T491A105K020AT
Series Information for T491A105K020AT - KEMET

Features

  • feature
    100% surge current test on C, D, E, U, V, and X sizes
  • feature
    Capacitance 0.1 to 1,000 u00b5F
  • feature
    Extended range values
  • feature
    Halogen free epoxy
  • feature
    Laser-marked case
  • feature
    Low profile case sizes
  • feature
    Meets or exceeds EIA Standard 535BAAC
  • feature
    Optional gold-plated terminations
  • feature
    RoHS Compliant and lead-free terminations (See www.kemet.com for transition information) -
  • feature
    Symmetrical, compliant terminations
  • feature
    Taped and reeled per EIA-481
  • feature
    Tolerance u00b110%, u00b120%
  • feature
    Voltage 2.5 u2013 50 VDC

Description

CAP 1µF 20V 10% 1206 REEL
The KEMET T491, designed specifically for today’s highly automated surface mount processes and equipment, is the leading choice for surface mount designs. The T491 combines KEMET’s proven solid tantalum technology, acclaimed and respected throughout the world, with the latest in materials, processes and automation, resulting in unsurpassed total performance and value. This product meets or exceeds the requirements of EIA standard 535BAAC. The T491 is classified as MSL (Moisture Sensitivity Level) 1 under J-STD-020: unlimited floor life time at ≤ 30°C/85% RH. The T491 standard terminations are available in 100% matte tin and provide excellent wetting characteristics and compatibility with today's surface mount solder systems. Tin/lead (Sn/Pb) terminations are available upon request for any part number. Gold-plated terminations are also available for use with conductive epoxy attachment processes. Standard packaging of these devices is tape- and-reel in accordance with EIA-481. This system provides perfect compatibility with all tape-fed placement units.

Specifications

Capacitance:
1µF
Voltage Rating:
20V
Tantalum Capacitor Case:
1206 [3216 Metric]
Product Range:
T491 Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
9ohm
Manufacturer Size Code:
A
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
1206 [3216 Metric]
Capacitor Terminals:
SMD
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
2000

Alternate Descriptions

Avnet America

Cap Tant Solid 1uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 9 Ohm 125°C T/R

Avnet America product

Allied Electronics, Inc

Capacitor;Tantalum;Cap 1.0uF;Tol 10%;SMT;Vol-Rtg 20V;Tape and Reel

Avnet Europe

Cap Tant Solid 1uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 9 Ohm 125°C T/R

Avnet Europe product

Avnet Asia

Cap Tant Solid 1uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 9 Ohm 125°C T/R

Avnet Asia product

Schukat Electronic

SMD Tantalum Cap. 1uF 20V A Taped

Distrelec

.0853

Distrelec product