T490B337M006ATE800 Capacitors by KEMET

CAP 330µF 6.3V 20%

Status: Unknown
Series: T490 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
39,473
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
39,473
in stock
Buy Now
Logo for element14
element14
from US$0.45
39,473
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.39
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range T490 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.8ohm
Manufacturer Size Code B
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor, Tant, 330Uf, 6.3V, 1411 | Newark Electronics
CAP, 330µF, 6.3V, 20% | element14
Surface Mount Tantalum Capacitor, 330 uF, 6 V, ± 20%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 330 uF, 6 V, � 20%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T490B337M006ATE800?

Additional datasheets, footprints and schematics for T490B337M006ATE800 are listed on our Part Details page. You can also find images and similar parts to T490B337M006ATE800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T490B337M006ATE800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T490B337M006ATE800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T490B337M006ATE800 fall under?

The T490B337M006ATE800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T490B337M006ATE800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T490B337M006ATE800 you can contact the distributor directly for product support, shipping queries etc.

Is the T490B337M006ATE800 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T490B337M006ATE800 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for T490B337M006ATE800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T490B337M006ATE800 often in real-time on the comparison pages.

What if I can't find stock of T490B337M006ATE800?

You can fill out our help required form which you can use to request a quote for T490B337M006ATE800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay