Status: | Unknown |
---|---|
Series: | T490 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T490 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 150Μf, 6.3V, 20% Rohs Compliant: Yes |Kemet T490B157M006ATE500 | Newark Electronics |
CAP, 150µF, 6.3V, 20% | element14 |
Where can I find additional details, specifications and documents for a T490B157M006ATE500?
Additional datasheets, footprints and schematics for T490B157M006ATE500 are listed on our Part Details page. You can also find images and similar parts to T490B157M006ATE500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T490B157M006ATE500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T490B157M006ATE500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T490B157M006ATE500 fall under?
The T490B157M006ATE500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T490B157M006ATE500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T490B157M006ATE500 you can contact the distributor directly for product support, shipping queries etc.
Is the T490B157M006ATE500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T490B157M006ATE500 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T490B157M006ATE500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T490B157M006ATE500 often in real-time on the comparison pages.
What if I can't find stock of T490B157M006ATE500?
You can fill out our help required form which you can use to request a quote for T490B157M006ATE500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.