Prices starting from US$5.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$9.01 |
24
|
Buy Now | |
Rapid Electronics | US$6.48 |
1,215
|
Buy Now | |
Chip One Stop | US$5.60 |
1,200
|
Buy Now | |
TE Store | US$23.91 |
541
|
Buy Now | |
Newark Electronics | US$5.25 |
182
|
Buy Now | |
Heilind Electronics | US$6.76 |
171
|
Buy Now | |
RS Americas | US$6.86 |
105
|
Buy Now | |
Heilind Electronics Asia | US$6.76 |
57
|
Buy Now | |
Distrelec | US$9.24 |
15
|
Buy Now | |
element14 | US$6.07 |
13
|
Buy Now | |
Farnell | US$6.48 |
13
|
Buy Now | |
Avnet America | US$5.26 |
-
|
Buy Now | |
Boersig | US$6.67 |
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.87" |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
M12 FRONT MOUNTING FEMALE D 4P 0.2M WIRE | Rapid Electronics |
M12,FRONT MOUNTING,FEMALE,D,4P,0.2M WIRE Connector System: Wire-to-Panel Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Panel 4 Wire & Cable | M12 Panel Mount Wire | Part Number: T4171310504-001 | Internal Number: T4171310504-001 | TE Connectivity | TE Store |
Sensor Cord, 4P M12 Rcpt-Free End, 200Mm | Newark Electronics |
M12,FRONT WIRE MOUNTING,FEMALE,D,4P,0.2M | Heilind Electronics |
Connector, Front Mounting, 4-Pole, D Coding, 200mm Wire, Female, M12 Series | TE Connectivity T4171310504-001 | RS Americas |
M12,FRONT MOUNTING,FEMALE,D,4P,0.2M WIRE | RS |
TE Connectivity - AMP M12 Front Mount Female D4P0.2M Wire | Distrelec |
SENSOR CORD, 4P M12 RCPT-FREE END, 0.2M | element14 |
Where can I find additional details, specifications and documents for a T4171310504-001?
Additional datasheets, footprints and schematics for T4171310504-001 are listed on our Part Details page. You can also find images and similar parts to T4171310504-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4171310504-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4171310504-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4171310504-001 fall under?
The T4171310504-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4171310504-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4171310504-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4171310504-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4171310504-001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Heilind Electronics have stock available or on a lead time for T4171310504-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4171310504-001 often in real-time on the comparison pages.
What if I can't find stock of T4171310504-001?
You can fill out our help required form which you can use to request a quote for T4171310504-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.