Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.49
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
Product Range | - |
Circular Metric Conn M12 REAR Mt.ING MALE D 4P | Rapid Electronics |
TE Connectivity - AMP M12 Rear Mount Male D 4P 0.5M Wire | Distrelec |
Circular Metric Conn M12 Rear Mt.ing Male D 4P |Amp Te Connectivity T4171010504-002 | Newark Electronics |
Connector, Rear Mounting, 4-Pole, D Coding, 500mm Wire, Male, M12 Series | TE Connectivity T4171010504-002 | RS Americas |
Where can I find additional details, specifications and documents for a T4171010504-002?
Additional datasheets, footprints and schematics for T4171010504-002 are listed on our Part Details page. You can also find images and similar parts to T4171010504-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4171010504-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4171010504-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4171010504-002 fall under?
The T4171010504-002 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4171010504-002 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4171010504-002 you can contact the distributor directly for product support, shipping queries etc.
Is the T4171010504-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4171010504-002 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for T4171010504-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4171010504-002 often in real-time on the comparison pages.
What if I can't find stock of T4171010504-002?
You can fill out our help required form which you can use to request a quote for T4171010504-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.