Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color | Blue |
---|---|
Environmental Protection | With |
Wire Color | Brown, Blue |
Insulation Material | PUR |
Cable Jacket Color | Gray |
Conductor Material | Copper Alloy |
ケーブル出口角度 | Right Angle |
Configuration | Double Ended |
Number of Positions | 2 |
Keying | A |
Contact Current Rating | 4A |
Wire Size | .34mm², 22AWG |
Cable Assembly Length | 1500mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Cable Assembly Type | M12 to M12 |
Cable Type | PUR |
Connector Type | Plug/Receptacle |
Product Type | Cable Assembly |
Shielded | Yes |
LED | Without |
Assembly Type | Pigtail |
Cable Assembly Sensor 1.5m 2 Position M12 Plug to M12 Receptacle 0.34mm² Gray | Avnet America |
RPC-M12-2MR-1.5SH-M12-2FS-PUR | TE Connectivity T4162223002-003 | RS Americas |
Where can I find additional details, specifications and documents for a T4162223002-003?
Additional datasheets, footprints and schematics for T4162223002-003 are listed on our Part Details page. You can also find images and similar parts to T4162223002-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4162223002-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4162223002-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4162223002-003 fall under?
The T4162223002-003 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4162223002-003 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4162223002-003 you can contact the distributor directly for product support, shipping queries etc.
Is the T4162223002-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4162223002-003 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4162223002-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4162223002-003 often in real-time on the comparison pages.
What if I can't find stock of T4162223002-003?
You can fill out our help required form which you can use to request a quote for T4162223002-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.