Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.89
|
47
in stock
|
Buy Now | |
RS Americas
from US$28.58
|
200
in stock
|
Buy Now | |
TTI Europe
from US$16.93
|
200
in stock
|
Buy Now | |
TE Store
from US$44.87
|
159
in stock
|
Buy Now | |
element14
from US$22.67
|
114
in stock
|
Buy Now | |
Farnell
from US$21.56
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$23.30
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$19.56
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
59
in stock
|
Buy Now | |
Distrelec
from US$19.45
|
59
in stock
|
Buy Now | |
Future Electronics
from US$14.89
|
-
|
Buy Now | |
Avnet America
from US$19.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
ケーブル出口角度 | Straight |
---|---|
Wire Color | Brown, White, Blue, Black, Gray |
Cable Jacket Color | Gray |
Insulation Material | PUR |
Connector Color | Blue |
Environmental Protection | With |
Conductor Material | Copper Alloy |
Number of Positions | 5 |
Keying | A |
Configuration | Double Ended |
Contact Current Rating | 4A |
Wire Size | .34mm², 22AWG |
Cable Assembly Length | 500mm |
Operating Voltage | 60VAC, 60VDC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Cable Type | PUR |
Cable Assembly Type | M12 to M12 |
Product Type | Cable Assembly |
LED | Without |
Connector Type | Plug/Receptacle |
Assembly Type | Pigtail |
Shielded | Yes |
RPC-M12-5MS-0.5SH-M12-5FS-PUR | TE Connectivity T4162123005-001 | RS Americas |
RPC-M12-5MS-0.5SH-M12-5FS-PUR Cable Assembly Type: M12 Number of Positions: 5 Cable Assembly Length: .5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 5 .5 m Sensor/Actuator | M12 A-Code Male Straight To Female Straight Double Ended Cable | Part Number: T4162123005-001 | Internal Number: T4162123005-001 | TE Connectivity | TE Store |
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 19.7" | element14 |
Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7" | Newark Electronics |
TE Connectivity - AMP Cable Assy RPC-M12-5MS-0.5SH-M12-5FS-PUR | Distrelec |
M12-5MS-0.5SH-M12-5FS-PUR | Future Electronics |
Cable Assembly Sensor 0.5m 5 Position M12 Plug to M12 Receptacle 0.34mm² Gray | Avnet America |
Where can I find additional details, specifications and documents for a T4162123005-001?
Additional datasheets, footprints and schematics for T4162123005-001 are listed on our Part Details page. You can also find images and similar parts to T4162123005-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4162123005-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4162123005-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4162123005-001 fall under?
The T4162123005-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4162123005-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4162123005-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4162123005-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4162123005-001 have stock available?
Authorised distributors including RS Americas, TTI Europe, TE Store, element14 and Farnell have stock available or on a lead time for T4162123005-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4162123005-001 often in real-time on the comparison pages.
What if I can't find stock of T4162123005-001?
You can fill out our help required form which you can use to request a quote for T4162123005-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.