Prices starting from US$13.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$21.25 |
12
|
Buy Now | |
RS Americas | US$19.87 |
792
|
Buy Now | |
Rapid Electronics | US$25.09 |
6
|
Buy Now | |
Chip One Stop | US$33.70 |
6
|
Buy Now | |
Distrelec | US$16.17 |
6
|
Buy Now | |
Newark Electronics | US$19.50 |
-
|
Buy Now | |
Future Electronics | US$13.08 |
-
|
Buy Now | |
Avnet America | US$14.28 |
-
|
Buy Now | |
element14 | US$16.57 |
-
|
Buy Now | |
TE Store | US$32.84 |
-
|
Buy Now | |
Sager | US$14.94 |
-
|
Buy Now | |
Farnell | US$19.72 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Connector Color | Blue |
---|---|
Conductor Material | Copper Alloy |
Cable Jacket Color | Gray |
Environmental Protection | With |
ケーブル出口角度 | Straight |
Configuration | Single Ended |
Keying | A |
Number of Positions | 5 |
Contact Current Rating | 4A |
Wire Size | 22AWG |
Cable Assembly Length | 3000mm |
Operating Voltage | 60VAC, 60VDC |
Housing Material | GF Nylon |
Mounting Angle | Straight |
Screw & Hole Thread Size | M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Bag |
Assembly Type | Pigtail |
Cable Type | PUR |
Product Type | Cable Assembly |
Shielded | Yes |
LED | Without |
Connector Type | Receptacle |
Cable Assembly Type | M12 Pigtail |
RPC-M12-FS-5CON-PUR-3.0SH | TE Connectivity T4161320005-004 | RS Americas |
Circular Connector 5 Contact(s) | Rapid Electronics |
TE Connectivity - AMP Cable Assy RPC-M12-FS-5CON-PUR-3.0SH | Distrelec |
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 | Newark Electronics |
M12-FS-5CON-PUR-3.0SH | Future Electronics |
Cable Assembly Sensor 3m 5 Position M12 Receptacle 22AWG Gray Bag | Avnet America |
SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 | element14 |
RPC-M12-FS-5CON-PUR-3.0SH Cable Assembly Type: M12 Pigtail Number of Positions: 5 Cable Assembly Length: 3 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 5 3 m Sensor/Actuator | M12 A-Code Pigtail & Female & Straight & Single End Cable | Part Number: T4161320005-004 | Internal Number: T4161320005-004 | TE Connectivity | TE Store |
Sensor Cables / Actuator Cables M12-FS-5CON PUR-3.0SH | Sager |
Where can I find additional details, specifications and documents for a T4161320005-004?
Additional datasheets, footprints and schematics for T4161320005-004 are listed on our Part Details page. You can also find images and similar parts to T4161320005-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4161320005-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4161320005-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4161320005-004 fall under?
The T4161320005-004 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4161320005-004 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4161320005-004 you can contact the distributor directly for product support, shipping queries etc.
Is the T4161320005-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4161320005-004 have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for T4161320005-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4161320005-004 often in real-time on the comparison pages.
What if I can't find stock of T4161320005-004?
You can fill out our help required form which you can use to request a quote for T4161320005-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.