T4161320003-004 Copper Cable Assemblies by TE Connectivity

RPC-M12-FS-3CON-PUR-3.0SH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.58

Distributor Stock
Logo for Avnet America
Avnet America
from US$12.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$18.10
-
Buy Now

Specifications

Connector Color Blue
Environmental Protection With
ケーブル出口角度 Straight
Cable Jacket Color Gray
Conductor Material Copper Alloy
Number of Positions 3
Keying A
Configuration Single Ended
Contact Current Rating 4A
Cable Assembly Length 3000mm
Wire Size 22AWG
Operating Voltage 250VDC, 250VAC
Housing Material GF Nylon
Mounting Angle Straight
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Bag
LED Without
Shielded Yes
Assembly Type Pigtail
Connector Type Receptacle
Cable Type PUR
Cable Assembly Type M12 Pigtail
Product Type Cable Assembly

Alternative Descriptions

Cable Assembly Sensor 3m 3 Position M12 Receptacle 22AWG Gray Bag | Avnet America
RPC-M12-FS-3CON-PUR-3.0SH | TE Connectivity T4161320003-004 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4161320003-004?

Additional datasheets, footprints and schematics for T4161320003-004 are listed on our Part Details page. You can also find images and similar parts to T4161320003-004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4161320003-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4161320003-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4161320003-004 fall under?

The T4161320003-004 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4161320003-004 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4161320003-004 you can contact the distributor directly for product support, shipping queries etc.

Is the T4161320003-004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4161320003-004 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4161320003-004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4161320003-004 often in real-time on the comparison pages.

What if I can't find stock of T4161320003-004?

You can fill out our help required form which you can use to request a quote for T4161320003-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay