T4161220004-002 Copper Cable Assemblies by TE Connectivity

RPC-M12-MR-4CON-PUR-1.0SH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.62

Distributor Stock
Logo for Avnet America
Avnet America
from US$9.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$18.45
-
Buy Now

Specifications

Conductor Material Copper Alloy
ケーブル出口角度 Right Angle
Environmental Protection With
Connector Color Blue
Cable Jacket Color Gray
Keying A
Number of Positions 4
Configuration Single Ended
Contact Current Rating 4A
Wire Size 22AWG
Cable Assembly Length 1000mm
Operating Voltage 250VAC, 250VDC
Housing Material GF Nylon
Mounting Angle Right Angle
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Bag
Connector Type Plug
Product Type Cable Assembly
Assembly Type Pigtail
Cable Type PUR
LED Without
Shielded Yes
Cable Assembly Type M12 Pigtail

Alternative Descriptions

Cable Assembly Sensor 1m 4 Position M12 Plug 22AWG Gray Bag | Avnet America
Connector, Heavy Duty, M12, RPC, MR, 4CON, PUR, 1.0SH | TE Connectivity T4161220004-002 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4161220004-002?

Additional datasheets, footprints and schematics for T4161220004-002 are listed on our Part Details page. You can also find images and similar parts to T4161220004-002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4161220004-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4161220004-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4161220004-002 fall under?

The T4161220004-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4161220004-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4161220004-002 you can contact the distributor directly for product support, shipping queries etc.

Is the T4161220004-002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4161220004-002 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4161220004-002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4161220004-002 often in real-time on the comparison pages.

What if I can't find stock of T4161220004-002?

You can fill out our help required form which you can use to request a quote for T4161220004-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay