T4152224008-002 Copper Cable Assemblies by TE Connectivity

RPC-M12-8MR-1.0-M12-8FR-PUR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.05

Distributor Stock
Logo for Avnet America
Avnet America
from US$20.05
-
Buy Now

Specifications

Cable Jacket Color Gray
Conductor Material Copper Alloy
Connector Color Blue
Environmental Protection With
Wire Color White, Brown, Green, Yellow, Gray, Pink, Blue, Red
Insulation Material PUR
ケーブル出口角度 Right Angle
Keying A
Number of Positions 8
Configuration Double Ended
Contact Current Rating 2A
Wire Size 24CMA, .25mm²
Cable Assembly Length 1000mm
Operating Voltage 30VAC, 30VDC
Housing Material GF Nylon
Mounting Angle Right Angle
Screw & Hole Thread Size M12x1
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
LED Without
Product Type Cable Assembly
Assembly Type Pigtail
Cable Assembly Type M12 to M12
Cable Type PUR
Shielded No
Connector Type Plug/Receptacle

Alternative Descriptions

Cable Assembly PUR 24AWG 1m 8Position Right Angle M12 Circular to 8Position Right Angle M12 Circular Plug to Receptacle | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4152224008-002?

Additional datasheets, footprints and schematics for T4152224008-002 are listed on our Part Details page. You can also find images and similar parts to T4152224008-002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4152224008-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4152224008-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4152224008-002 fall under?

The T4152224008-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4152224008-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4152224008-002 you can contact the distributor directly for product support, shipping queries etc.

Is the T4152224008-002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4152224008-002 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for T4152224008-002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4152224008-002 often in real-time on the comparison pages.

What if I can't find stock of T4152224008-002?

You can fill out our help required form which you can use to request a quote for T4152224008-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay