Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Material | Copper Alloy |
---|---|
Wire Color | Brown, Blue |
Environmental Protection | With |
Cable Jacket Color | Gray |
Insulation Material | PVC |
ケーブル出口角度 | Right Angle |
Connector Color | Blue |
Configuration | Double Ended |
Keying | A |
Number of Positions | 2 |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 4.5mm |
Wire Size | .34mm², 22AWG |
Cable Assembly Length | 1000mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Cable Assembly Type | M12 to M12 |
Cable Type | PUR |
Product Type | Cable Assembly |
Connector Type | Plug/Receptacle |
Shielded | No |
LED | Without |
Assembly Type | Pigtail |
Cable Assembly Sensor 1m 2 Position M12 Plug to M12 Receptacle 0.34mm² Gray | Avnet America |
RPC-M12-2MR-1.0-M12-2FS-PUR | TE Connectivity T4152223002-002 | RS Americas |
Where can I find additional details, specifications and documents for a T4152223002-002?
Additional datasheets, footprints and schematics for T4152223002-002 are listed on our Part Details page. You can also find images and similar parts to T4152223002-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4152223002-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4152223002-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4152223002-002 fall under?
The T4152223002-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4152223002-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4152223002-002 you can contact the distributor directly for product support, shipping queries etc.
Is the T4152223002-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4152223002-002 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4152223002-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4152223002-002 often in real-time on the comparison pages.
What if I can't find stock of T4152223002-002?
You can fill out our help required form which you can use to request a quote for T4152223002-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.