Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | PVC |
---|---|
Connector Color | Blue |
Environmental Protection | With |
Conductor Material | Copper Alloy |
Wire Color | Brown, White, Blue, Black, Gray |
ケーブル出口角度 | Right Angle |
Cable Jacket Color | Black |
Number of Positions | 5 |
Keying | A |
Configuration | Double Ended |
Contact Current Rating | 4A |
Wire Size | 22AWG, .34mm² |
Cable Assembly Length | 5000mm |
Overall Outside Cable Diameter | 5mm |
Operating Voltage | 60VAC, 60VDC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Connector Type | Plug/Receptacle |
Product Type | Cable Assembly |
Cable Type | PVC |
LED | Without |
Shielded | No |
Cable Assembly Type | M12 to M12 |
Assembly Type | Pigtail |
Cable Assembly Sensor 5m 5 Position M12 Plug to M12 Receptacle 0.34mm² Black | Avnet America |
RPC-M12-5MR-5.0-M12-5FS-PVC | TE Connectivity T4152213005-005 | RS Americas |
Where can I find additional details, specifications and documents for a T4152213005-005?
Additional datasheets, footprints and schematics for T4152213005-005 are listed on our Part Details page. You can also find images and similar parts to T4152213005-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4152213005-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4152213005-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4152213005-005 fall under?
The T4152213005-005 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4152213005-005 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4152213005-005 you can contact the distributor directly for product support, shipping queries etc.
Is the T4152213005-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4152213005-005 have stock available?
Authorised distributors including Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for T4152213005-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4152213005-005 often in real-time on the comparison pages.
What if I can't find stock of T4152213005-005?
You can fill out our help required form which you can use to request a quote for T4152213005-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.