Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Copper Alloy |
---|---|
Wire Color | White, Brown, Green, Yellow, Gray, Pink, Blue, Red |
Connector Color | Blue |
ケーブル出口角度 | Straight |
Cable Jacket Color | Yellow |
Insulation Material | PUR |
Environmental Protection | With |
Keying | A |
Number of Positions | 8 |
Configuration | Double Ended |
Contact Current Rating | 2A |
Wire Size | 24AWG, .25mm² |
Cable Assembly Length | 5000mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M12 |
Field Serviceable | Yes |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Cable Assembly Type | M12 to M12 |
Cable Type | PUR |
LED | Without |
Shielded | No |
Connector Type | Plug/Receptacle |
Where can I find additional details, specifications and documents for a T4152123068-005?
Additional datasheets, footprints and schematics for T4152123068-005 are listed on our Part Details page. You can also find images and similar parts to T4152123068-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4152123068-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4152123068-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4152123068-005 fall under?
The T4152123068-005 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4152123068-005 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4152123068-005 you can contact the distributor directly for product support, shipping queries etc.
Is the T4152123068-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4152123068-005 have stock available?
There is no stock from authorised distributors for T4152123068-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4152123068-005 often in real-time on the comparison pages.
What if I can't find stock of T4152123068-005?
You can fill out our help required form which you can use to request a quote for T4152123068-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.