T4151410004-001 Copper Cable Assemblies by TE Connectivity

RPC-M12-FR-4CON-PVC-0.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.35

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.78
-
Buy Now
Logo for TE Store
TE Store
from US$11.64
-
Buy Now

Specifications

Insulation Material PVC
Environmental Protection With
Connector Color Blue
Conductor Material Copper Alloy
Cable Jacket Color Black
ケーブル出口角度 Right Angle
Keying A
Configuration Single Ended
Number of Positions 4
Contact Current Rating 4A
Cable Assembly Length 500mm
Wire Size 22AWG
Operating Voltage 250VDC, 250VAC
Housing Material GF Nylon
Mounting Angle Right Angle
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Cable Assembly Type M12 Pigtail
Product Type Cable Assembly
Shielded No
LED Without
Assembly Type Pigtail
Connector Type Receptacle
Cable Type PVC

Alternative Descriptions

Cable Assembly Sensor 0.5m 4 Position M12 Receptacle 22AWG Black | Avnet America
RPC-M12-FR-4CON-PVC-0.5 | TE Connectivity T4151410004-001 | RS Americas
Special Order: RPC-M12-FR-4CON-PVC-0.5 Cable Assembly Type: M12 Pigtail Number of Positions: 4 Cable Assembly Length: .5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 4 .5 m Sensor/Actuator | M12 A-Code Pigtail & Female & R/a & Single Ended Cable | Part Number: T4151410004-001 | Internal Number: T4151410004-001 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4151410004-001?

Additional datasheets, footprints and schematics for T4151410004-001 are listed on our Part Details page. You can also find images and similar parts to T4151410004-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4151410004-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4151410004-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4151410004-001 fall under?

The T4151410004-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4151410004-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4151410004-001 you can contact the distributor directly for product support, shipping queries etc.

Is the T4151410004-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4151410004-001 have stock available?

Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for T4151410004-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4151410004-001 often in real-time on the comparison pages.

What if I can't find stock of T4151410004-001?

You can fill out our help required form which you can use to request a quote for T4151410004-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay