T4151310002-006 Copper Cable Assemblies by TE Connectivity

RPC-M12-FS-2CON-PVC-7.0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.20

Distributor Stock
Logo for Avnet America
Avnet America
from US$9.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.23
-
Buy Now

Specifications

Cable Jacket Color Black
Conductor Material Copper Alloy
ケーブル出口角度 Straight
Environmental Protection With
Configuration Single Ended
Number of Positions 2
Keying A
Contact Current Rating 4A
Cable Assembly Length 7000mm
Wire Size 22AWG
Operating Voltage 250VDC, 250VAC
Housing Material GF Nylon
Mounting Angle Straight
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Connector Type Receptacle
LED Without
Shielded No
Assembly Type Pigtail
Product Type Cable Assembly
Cable Assembly Type M12 Pigtail
Cable Type PVC

Alternative Descriptions

Cable Assembly Sensor 7m 2 Position M12 Receptacle 22AWG Black | Avnet America
RPC-M12-FS-2CON-PVC-7.0 | TE Connectivity T4151310002-006 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4151310002-006?

Additional datasheets, footprints and schematics for T4151310002-006 are listed on our Part Details page. You can also find images and similar parts to T4151310002-006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4151310002-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4151310002-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4151310002-006 fall under?

The T4151310002-006 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4151310002-006 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4151310002-006 you can contact the distributor directly for product support, shipping queries etc.

Is the T4151310002-006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4151310002-006 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4151310002-006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4151310002-006 often in real-time on the comparison pages.

What if I can't find stock of T4151310002-006?

You can fill out our help required form which you can use to request a quote for T4151310002-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay