T4151120008-001 Copper Cable Assemblies by TE Connectivity

RPC-M12-MS-8CON-PUR-0.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.26

Distributor Stock
Logo for RS
RS
from US$16.12
No stock
Buy Now
Logo for TE Store
TE Store
from US$29.56
139
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.89
13
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.10
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.92
-
Buy Now
Logo for element14
element14
from US$12.26
-
Buy Now
Logo for Farnell
Farnell
from US$13.25
-
Buy Now

Specifications

ケーブル出口角度 Straight
Conductor Material Copper Alloy
Cable Jacket Color Gray
Number of Positions 8
Keying A
Configuration Single Ended
Cable Assembly Length 500mm
Operating Voltage 30VDC, 30VAC
Housing Material GF Nylon
Mounting Angle Straight
Screw & Hole Thread Size M12
M8/M12 Application Type Sensor/Actuator
LED Without
Connector Type Plug
Product Type Cable Assembly
Assembly Type Pigtail
Cable Type PUR
Cable Assembly Type M12 Pigtail
Shielded No

Alternative Descriptions

RPC-M12-MS-8CON-PUR-0.5 Cable Assembly Type: M12 Pigtail Number of Positions: 8 Cable Assembly Length: .5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M12 Pigtail 8 .5 m Sensor/Actuator | M12 A-Code Male Straight Single Ended Cable | Part Number: T4151120008-001 | Internal Number: T4151120008-001 | TE Connectivity | TE Store
Sensor Cord, 8P M12 Plug-Free End, 19.7" | Newark Electronics
RPC-M12-MS-8CON-PUR-0.5 | TE Connectivity T4151120008-001 | RS Americas
M12-MS-8CON-PUR-0.5 | Future Electronics
Cable Assembly Sensor 0.5m 8 Position M12 Plug Gray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4151120008-001?

Additional datasheets, footprints and schematics for T4151120008-001 are listed on our Part Details page. You can also find images and similar parts to T4151120008-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4151120008-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4151120008-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4151120008-001 fall under?

The T4151120008-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4151120008-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4151120008-001 you can contact the distributor directly for product support, shipping queries etc.

Is the T4151120008-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4151120008-001 have stock available?

Authorised distributors including TE Store, Newark Electronics, RS Americas, RS and Future Electronics have stock available or on a lead time for T4151120008-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4151120008-001 often in real-time on the comparison pages.

What if I can't find stock of T4151120008-001?

You can fill out our help required form which you can use to request a quote for T4151120008-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay