T4144035051-000 Sensor Connectors & Components by TE Connectivity

SENSOR CONNECTOR, 5POS, MALE, PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.61

Distributor Stock
Logo for Farnell
Farnell
from US$21.97
115
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.84
115
in stock
Buy Now
Logo for element14
element14
from US$18.63
115
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$17.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$15.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.04
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$15.95
-
Buy Now

Specifications

Sensor Connector Size M12
Sensor Connector Gender Male
No. of Positions 5 Positions
Sensor Contact Type PCB Pin
Sensor Connector Mounting Right Angle Panel Mount
RoHS Compliant Yes

Alternative Descriptions

Sensor Connector, 5Pos, Male, Panel | Newark Electronics
Circular Metric Connectors M12 R/A M PNL REAR A CODE 5P PCBSTD SHLD | Future Electronics
Connector Circular Plug 5 Position Right Angle Panel Mount | Avnet America
Connector, Circular, Plug, 5 Position, Shield, Right Angle, Panel Mount | TE Connectivity T4144035051-000 | RS Americas
M12 R/A M PNL REAR A-CODE 5P | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4144035051-000?

Additional datasheets, footprints and schematics for T4144035051-000 are listed on our Part Details page. You can also find images and similar parts to T4144035051-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4144035051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4144035051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4144035051-000 fall under?

The T4144035051-000 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.

Can I view similar or alternative parts?

You can view similar parts to T4144035051-000 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4144035051-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T4144035051-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4144035051-000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for T4144035051-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4144035051-000 often in real-time on the comparison pages.

What if I can't find stock of T4144035051-000?

You can fill out our help required form which you can use to request a quote for T4144035051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay