Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Male |
No. of Positions | 3 Positions |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Right Angle Panel Mount |
RoHS Compliant | Yes |
Sensor Connector, 3Pos, Male, Panel | Newark Electronics |
Connector Circular Plug 3 Position Right Angle Panel Mount | Avnet America |
Connector, Circular, Plug, 3 Position, Right Angle, Panel Mount | TE Connectivity T4144015031-000 | RS Americas |
Where can I find additional details, specifications and documents for a T4144015031-000?
Additional datasheets, footprints and schematics for T4144015031-000 are listed on our Part Details page. You can also find images and similar parts to T4144015031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4144015031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4144015031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4144015031-000 fall under?
The T4144015031-000 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to T4144015031-000 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4144015031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4144015031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4144015031-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for T4144015031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4144015031-000 often in real-time on the comparison pages.
What if I can't find stock of T4144015031-000?
You can fill out our help required form which you can use to request a quote for T4144015031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.