Prices starting from US$7.81
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.45 |
1
|
Buy Now | |
Newark Electronics | US$11.42 |
243
|
Buy Now | |
element14 | US$11.17 |
243
|
Buy Now | |
Farnell | US$10.28 |
243
|
Buy Now | |
Rapid Electronics | US$9.61 |
135
|
Buy Now | |
Chip One Stop | US$9.60 |
135
|
Buy Now | |
Distrelec | US$12.24 |
135
|
Buy Now | |
TE Store | US$35.50 |
43
|
Buy Now | |
Future Electronics | US$8.47 |
-
|
Buy Now | |
Avnet America | US$7.81 |
-
|
Buy Now | |
RS Americas | US$15.45 |
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Sensor Conn, 8Pos, Rcpt, M12, Panel Rohs Compliant: Yes |Te Connectivity T4143012081-000 | Newark Electronics |
SENSOR CONN, 8POS, RCPT, M12, PANEL | element14 |
Circular Metric Conn M12 A-code Sold PCB 8P Front | Rapid Electronics |
TE Connectivity - AMP M12 Front Mount Female A 8P Solder PCB | Distrelec |
M12,FRONT MOUNT,FEMALE,A,8P,SOLDER PCB Connector System: Wire-to-Panel Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 2 A Wire-to-Panel 8 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4143012081-000 | Internal Number: T4143012081-000 | TE Connectivity | TE Store |
M12,FRONT MOUNT,FEMALE,A,8P,SOLDER PCB | RS |
M12 A-coding Solder PCB, 8 poles, Front Mounting, Male | Future Electronics |
Circular Connector M12 Receptacle 8 Position Socket Contact Panel Mount Solder | Avnet America |
M12 A-coding Solder PCB | RS Americas |
Where can I find additional details, specifications and documents for a T4143012081-000?
Additional datasheets, footprints and schematics for T4143012081-000 are listed on our Part Details page. You can also find images and similar parts to T4143012081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4143012081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4143012081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4143012081-000 fall under?
The T4143012081-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4143012081-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4143012081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4143012081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4143012081-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T4143012081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4143012081-000 often in real-time on the comparison pages.
What if I can't find stock of T4143012081-000?
You can fill out our help required form which you can use to request a quote for T4143012081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.