Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.23
|
26
in stock
|
Buy Now | |
RS Americas
from US$10.06
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$13.95
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$12.68
|
2
in stock
|
Buy Now | |
element14
from US$9.84
|
2
in stock
|
Buy Now | |
Distrelec
from US$11.84
|
2
in stock
|
Buy Now | |
Farnell
from US$13.37
|
2
in stock
|
Buy Now | |
Future Electronics
from US$9.72
|
-
|
Buy Now | |
Avnet America
from US$7.81
|
-
|
Buy Now | |
TE Store
from US$35.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
M12 A-coding Solder PCB 8 poles Rear Mounting Female | TE Connectivity T4141012081-000 | RS Americas |
Circular Metric Conn M12 A-code Sold PCB 8P Rear | Rapid Electronics |
M12,REAR MOUNT,FEMALE,A,8P,SOLDER PCB | RS |
Sensor Connector, 8Pos, Rcpt, M12, Panel | Newark Electronics |
SENSOR CONNECTOR, 8POS, RCPT, M12, PANEL | element14 |
TE Connectivity Circular Connector, M12, Socket, Straight, Poles - 8, Solder, Panel Mount | Distrelec |
Conn M12 Circular SKT 8 POS Solder ST Panel Mount 8 Terminal 1 Port Bag | Avnet America |
M12,REAR MOUNT,FEMALE,A,8P,SOLDER PCB Connector System: Wire-to-Panel Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 2 A Wire-to-Panel 8 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4141012081-000 | Internal Number: T4141012081-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4141012081-000?
Additional datasheets, footprints and schematics for T4141012081-000 are listed on our Part Details page. You can also find images and similar parts to T4141012081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4141012081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4141012081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4141012081-000 fall under?
The T4141012081-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4141012081-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4141012081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4141012081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4141012081-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for T4141012081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4141012081-000 often in real-time on the comparison pages.
What if I can't find stock of T4141012081-000?
You can fill out our help required form which you can use to request a quote for T4141012081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.