Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.65
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$6.51
|
1,366
in stock
|
Buy Now | |
element14
from US$4.91
|
1,342
in stock
|
Buy Now | |
Farnell
from US$5.31
|
1,342
in stock
|
Buy Now | |
Chip One Stop
from US$4.10
|
1,041
in stock
|
Buy Now | |
TE Store
from US$17.06
|
698
in stock
|
Buy Now | |
Distrelec
from US$5.37
|
541
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.17
|
141
in stock
|
Buy Now | |
RS Americas
from US$5.24
|
52
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,479
in stock
|
Buy Now | |
Future Electronics
from US$4.99
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
Boersig
from US$4.88
|
-
|
Buy Now | |
TTI Europe
from US$4.03
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (15-Jan-2019) |
Sensor Conn, M12, Rcpt, 4Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL | element14 |
M12,REAR MOUNTING,FEMALE,A CODE,4P Connector System: Wire-to-Panel Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 4 A Wire-to-Panel 4 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4141012041-000 | Internal Number: T4141012041-000 | TE Connectivity | TE Store |
TE Connectivity - AMP M12 Rear Mount Female A Code 4P | Distrelec |
M12,REAR MOUNTING,FEMALE,A CODE,4P | RS |
Socket | Transfer Multisort Elektronik |
Connector, Rear Mounting, 4-Pole, A Coding, Straight, Female, M12 Series | TE Connectivity T4141012041-000 | RS Americas |
Conn M12 Circular Socket 4 POS Solder ST Through Hole/Panel Mount 4 Terminal Single Port Bag | Avnet Abacus |
M12,REAR MOUNTING,FEMALE,A COD | Future Electronics |
Where can I find additional details, specifications and documents for a T4141012041-000?
Additional datasheets, footprints and schematics for T4141012041-000 are listed on our Part Details page. You can also find images and similar parts to T4141012041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4141012041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4141012041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4141012041-000 fall under?
The T4141012041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4141012041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4141012041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4141012041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4141012041-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for T4141012041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4141012041-000 often in real-time on the comparison pages.
What if I can't find stock of T4141012041-000?
You can fill out our help required form which you can use to request a quote for T4141012041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.