Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$3.46
|
-
|
Buy Now | |
RS Americas
from US$11.01
|
-
|
Buy Now | |
element14
from US$4.09
|
-
|
Buy Now | |
Boersig
from US$4.30
|
-
|
Buy Now | |
Distrelec
from US$5.32
|
-
|
Buy Now | |
TE Store
from US$14.95
|
-
|
Buy Now | |
Farnell
from US$4.18
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (12-Jan-2017) |
M12,REAR MOUNTING,FEMALE,A CODE,3P | RS |
M12,rear Mounting,female,a Code,3P |Amp Te Connectivity T4141012031-000 | Newark Electronics |
Conn M12 Circular F 3 POS Solder ST Panel Mount 3 Terminal 1 Port | Avnet America |
Connector, Rear Mounting, 3-Pole, A Coding, Straight, Female, M12 Series | TE Connectivity T4141012031-000 | RS Americas |
SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL | element14 |
TE Connectivity Conn M12 Circular F 3 POS Solder ST Panel Mount 3 Terminal 1 Port | Distrelec |
Special Order: M12,REAR MOUNTING,FEMALE,A CODE,3P Connector System: Wire-to-Panel Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 4 A Wire-to-Panel 3 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4141012031-000 | Internal Number: T4141012031-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4141012031-000?
Additional datasheets, footprints and schematics for T4141012031-000 are listed on our Part Details page. You can also find images and similar parts to T4141012031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4141012031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4141012031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4141012031-000 fall under?
The T4141012031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4141012031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4141012031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4141012031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4141012031-000 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for T4141012031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4141012031-000 often in real-time on the comparison pages.
What if I can't find stock of T4141012031-000?
You can fill out our help required form which you can use to request a quote for T4141012031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.