Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.44
|
17
in stock
|
Buy Now | |
TTI Europe
from US$5.85
|
195
in stock
|
Buy Now | |
TE Store
from US$23.43
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$8.42
|
119
in stock
|
Buy Now | |
element14
from US$8.75
|
111
in stock
|
Buy Now | |
Farnell
from US$6.77
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$6.25
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$6.72
|
110
in stock
|
Buy Now | |
Distrelec
from US$6.23
|
110
in stock
|
Buy Now | |
Future Electronics
from US$5.38
|
-
|
Buy Now | |
Avnet America
from US$5.16
|
-
|
Buy Now | |
RS Americas
from US$6.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
REAR MOUNT,MALE,L,3P+PE,SOLDER | TTI Europe |
M12,REAR MOUNT,MALE,L,4P+PE,SOLDER PCB Connector System: Wire-to-Panel Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 16 A Wire-to-Panel 5 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4140L12051-000 | Internal Number: T4140L12051-000 | TE Connectivity | TE Store |
Sensor Connector, 4P+Pe Pos, Plug, Panel Rohs Compliant: Yes |Te Connectivity T4140L12051-000 | Newark Electronics |
SENSOR CONNECTOR, 4P+PE POS, PLUG, PANEL | element14 |
TE Connectivity - AMP M12 Rear Mount Male L4P+PE Solder PCB | Distrelec |
M12,REAR MOUNT,MALE,L,4P+PE,SOLDER PCB | RS |
63 V 16 A 5 Position Plug, Male Pins Unshielded Circular Connector | Future Electronics |
Sensor Connector, M12, Male, 4P + PE Positions, PCB Pin, Straight Panel Mount | Avnet America |
M12 Power Connector, Rear Mount, Male, L,4P+Pe, Solder Pcb | TE Connectivity T4140L12051-000 | RS Americas |
Where can I find additional details, specifications and documents for a T4140L12051-000?
Additional datasheets, footprints and schematics for T4140L12051-000 are listed on our Part Details page. You can also find images and similar parts to T4140L12051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4140L12051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4140L12051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4140L12051-000 fall under?
The T4140L12051-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4140L12051-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4140L12051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4140L12051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4140L12051-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for T4140L12051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4140L12051-000 often in real-time on the comparison pages.
What if I can't find stock of T4140L12051-000?
You can fill out our help required form which you can use to request a quote for T4140L12051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.