T4140L12041-000 TE Connectivity Parts by TE Connectivity

M12 REAR MOUNT MALE L 3P+PE SOLDER PCB

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.27


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$6.06
733
Buy Now
Logo for Chip One Stop Chip One Stop US$5.65
733
Buy Now
Logo for Distrelec Distrelec US$5.54
733
Buy Now
Logo for Farnell Farnell US$6.29
600
Buy Now
Logo for TE Store TE Store US$22.31
344
Buy Now
Logo for element14 element14 US$5.26
312
Buy Now
Logo for RS Americas RS Americas US$6.25
200
Buy Now
Logo for Newark Electronics Newark Electronics US$3.27
95
Buy Now
Logo for Future Electronics Future Electronics US$5.11
-
Buy Now
Logo for Avnet America Avnet America US$4.91
-
Buy Now
Logo for Boersig Boersig -
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

TE Connectivity - AMP M12 Rear Mount Male L3P+PE Solder PCB | Distrelec
SENSOR CONNECTOR, 3P+PE POS, PLUG, PANEL | Farnell
M12,REAR MOUNT,MALE,L,3P+PE,SOLDER PCB Connector System: Wire-to-Panel Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 16 A Wire-to-Panel 4 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4140L12041-000 | Internal Number: T4140L12041-000 | TE Connectivity | TE Store
M12 Power Connector, Rear Mount, Male, L, 3P+Pe, Solder Pcb | TE Connectivity T4140L12041-000 | RS Americas
Sensor Conn, Plug, M12, 3P+Pe, Panel | Newark Electronics
M12,REAR MOUNT,MALE,L,3P+PE,SOLDER PCB | RS
REAR PANEL MOUNT 4 POS M12 POWER L-CODE MALE PROFIBUS PROFINET APPROVED | Future Electronics
Sensor Connector, M12, Male, 3P + PE Positions, PCB Pin, Straight Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4140L12041-000?

Additional datasheets, footprints and schematics for T4140L12041-000 are listed on our Part Details page. You can also find images and similar parts to T4140L12041-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4140L12041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4140L12041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4140L12041-000 fall under?

The T4140L12041-000 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to T4140L12041-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4140L12041-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T4140L12041-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4140L12041-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for T4140L12041-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4140L12041-000 often in real-time on the comparison pages.

What if I can't find stock of T4140L12041-000?

You can fill out our help required form which you can use to request a quote for T4140L12041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay