Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.20
|
4
in stock
|
Buy Now | |
element14
from US$5.79
|
395
in stock
|
Buy Now | |
Farnell
from US$3.40
|
395
in stock
|
Buy Now | |
RS Americas
from US$6.04
|
200
in stock
|
Buy Now | |
TTI Europe
from US$4.22
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
82
in stock
|
Buy Now | |
TE Store
from US$21.25
|
82
in stock
|
Buy Now | |
Future Electronics
from US$5.43
|
-
|
Buy Now | |
Avnet America
from US$4.67
|
-
|
Buy Now | |
Boersig
from US$5.87
|
-
|
Buy Now |
SENSOR CONNECTOR, 2P+PE POS, PLUG, PANEL | element14 |
M12 Power Connector, Rear Mount, Male, L, 2P+Pe, Solder Pcb | TE Connectivity T4140L12031-000 | RS Americas |
M12 REAR MOUNT SOLDER PCB | TTI Europe |
Sensor Conn, Plug, M12, 2P+Pe, Panel | Newark Electronics |
M12,REAR MOUNT,MALE,L,2P+PE,SOLDER PCB Connector System: Wire-to-Panel Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 16 A Wire-to-Panel 3 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4140L12031-000 | Internal Number: T4140L12031-000 | TE Connectivity | TE Store |
M12,REAR MOUNT,MALE,L,2P+PE,SOLDER PCB | RS |
REAR PANEL MOUNT 3 POS M12 POWER L-CODE MALE PROFIBUS PROFINET APPROVED | Future Electronics |
Sensor Connector, M12, Male, 2P + PE Positions, PCB Pin, Straight Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a T4140L12031-000?
Additional datasheets, footprints and schematics for T4140L12031-000 are listed on our Part Details page. You can also find images and similar parts to T4140L12031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4140L12031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4140L12031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4140L12031-000 fall under?
The T4140L12031-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4140L12031-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4140L12031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4140L12031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4140L12031-000 have stock available?
Authorised distributors including element14, Farnell, RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for T4140L12031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4140L12031-000 often in real-time on the comparison pages.
What if I can't find stock of T4140L12031-000?
You can fill out our help required form which you can use to request a quote for T4140L12031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.