Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.35
|
No stock
|
Buy Now | |
TE Store
from US$18.54
|
4,855
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
547
in stock
|
Buy Now | |
Farnell
from US$4.88
|
547
in stock
|
Buy Now | |
element14
from US$5.33
|
502
in stock
|
Buy Now | |
Distrelec
from US$5.86
|
217
in stock
|
Buy Now | |
Avnet America
from US$4.20
|
199
in stock
|
Buy Now | |
RS Americas
from US$5.40
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.52
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$7.90
|
3
in stock
|
Buy Now | |
RS
from US$7.44
|
-
|
Buy Now | |
Boersig
from US$5.28
|
-
|
Buy Now | |
TTI Europe
from US$4.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (27-Jun-2018) |
M12,REAR MOUNTING,MALE,A CODE,5P Connector System: Wire-to-Panel Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 4 A Wire-to-Panel 5 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4140012051-000 | Internal Number: T4140012051-000 | TE Connectivity | TE Store |
Sensor Connector, M12, Plug, 5Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 5POS, PANEL | Farnell |
TE Connectivity - AMP M12 Rear Mount Male A Code 5P | Distrelec |
Conn M12 Circular PIN 5 POS Solder ST Through Hole/Panel Mount 5 Terminal Single Port Bag | Avnet America |
Connector, Rear Mounting, 5-Pole, A Coding, Straight, Male, M12 Series | TE Connectivity T4140012051-000 | RS Americas |
Socket | Transfer Multisort Elektronik |
M12,REAR MOUNTING,MALE,A CODE,5P | RS |
60 V 4 A 5 Position Receptacle Male Pins Unshielded Circular Connector | Future Electronics |
M12 PANEL MOUNT PIN HDR A KEY | TTI Europe |
Where can I find additional details, specifications and documents for a T4140012051-000?
Additional datasheets, footprints and schematics for T4140012051-000 are listed on our Part Details page. You can also find images and similar parts to T4140012051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4140012051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4140012051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4140012051-000 fall under?
The T4140012051-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4140012051-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4140012051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4140012051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4140012051-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and Distrelec have stock available or on a lead time for T4140012051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4140012051-000 often in real-time on the comparison pages.
What if I can't find stock of T4140012051-000?
You can fill out our help required form which you can use to request a quote for T4140012051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.