Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.09
|
53
in stock
|
Buy Now | |
TTI Europe
from US$9.77
|
1,781
in stock
|
Buy Now | |
Newark Electronics
from US$11.79
|
193
in stock
|
Buy Now | |
element14
from US$10.52
|
138
in stock
|
Buy Now | |
Farnell
from US$11.43
|
138
in stock
|
Buy Now | |
TE Store
from US$33.83
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$13.31
|
95
in stock
|
Buy Now | |
Future Electronics
from US$8.01
|
-
|
Buy Now | |
Avnet America
from US$7.43
|
-
|
Buy Now | |
RS Americas
from US$14.66
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
M12,FRONT MOUNT,MALE, A,8P,SOL | TTI Europe |
Sensor Conn, 8Pos, Plug, M12, Panel | Newark Electronics |
SENSOR CONN, 8POS, PLUG, M12, PANEL | element14 |
M12,FRONT MOUNT,MALE, A,8P,SOLDER WIRE Connector System: Wire-to-Panel Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Wire-to-Panel 8 Wire & Cable | M12 Panel Mount Solder Cup | Part Number: T4132012081-000 | Internal Number: T4132012081-000 | TE Connectivity | TE Store |
Circular Metric Conn M12 A-code Sold Wire 8P Frnt | Rapid Electronics |
M12,FRONT MOUNT,MALE, A,8P,SOLDER WIRE | RS |
M12 A-coding Solder Wire, 8 poles, Front Mounting, Male | Future Electronics |
Circular Connector M12 Plug 8 Position Pin Contact Panel Mount Solder Cup | Avnet America |
M12 A-coding Solder Wire | RS Americas |
Where can I find additional details, specifications and documents for a T4132012081-000?
Additional datasheets, footprints and schematics for T4132012081-000 are listed on our Part Details page. You can also find images and similar parts to T4132012081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4132012081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4132012081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4132012081-000 fall under?
The T4132012081-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4132012081-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4132012081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4132012081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4132012081-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for T4132012081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4132012081-000 often in real-time on the comparison pages.
What if I can't find stock of T4132012081-000?
You can fill out our help required form which you can use to request a quote for T4132012081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.