Prices starting from US$3.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.70 |
5
|
Buy Now | |
Rapid Electronics | US$6.93 |
405
|
Buy Now | |
TE Store | US$17.06 |
133
|
Buy Now | |
Transfer Multisort Elektronik | US$5.25 |
97
|
Buy Now | |
RS Americas | US$5.21 |
70
|
Buy Now | |
Newark Electronics | US$6.61 |
66
|
Buy Now | |
Boersig | US$4.95 |
48
|
Buy Now | |
Conrad | US$9.09 |
40
|
Buy Now | |
Distrelec | US$5.90 |
30
|
Buy Now | |
Future Electronics | US$4.04 |
-
|
Buy Now | |
Avnet America | US$3.88 |
-
|
Buy Now | |
element14 | US$4.96 |
-
|
Buy Now | |
Avnet Asia | US$4.92 |
-
|
Buy Now | |
TTI Europe | US$4.48 |
-
|
Buy Now | |
Farnell | US$4.72 |
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | D Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (12-Jan-2017) |
Circular Metric Conn M12 REAR MNT FEMALE | Rapid Electronics |
M12,REAR MOUNT,FEMALE,D,4P,SOLDER WIRE Connector System: Wire-to-Panel Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Panel 4 Wire & Cable | M12 Panel Mount Solder Cup | Part Number: T4131512041-000 | Internal Number: T4131512041-000 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Connector, Rear Mount, 4-Pole, D Coding, PCB, Female, Solder Wire, M12 Series | TE Connectivity T4131512041-000 | RS Americas |
Sensor Conn, M12, Rcpt, 4Pos, Panel | Newark Electronics |
M12,REAR MOUNT,FEMALE,D,4P,SOLDER WIRE | Boersig |
Coding: D | Conrad |
TE Connectivity Circular Connector, M12, Socket, Straight, Poles - 4, Solder, Panel Mount | Distrelec |
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL | element14 |
M12,REAR MOUNT,FEMALE,D,4P,SOL | TTI Europe |
Where can I find additional details, specifications and documents for a T4131512041-000?
Additional datasheets, footprints and schematics for T4131512041-000 are listed on our Part Details page. You can also find images and similar parts to T4131512041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4131512041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4131512041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4131512041-000 fall under?
The T4131512041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4131512041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4131512041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4131512041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4131512041-000 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for T4131512041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4131512041-000 often in real-time on the comparison pages.
What if I can't find stock of T4131512041-000?
You can fill out our help required form which you can use to request a quote for T4131512041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.