Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.60
|
144
in stock
|
Buy Now | |
element14
from US$5.82
|
2,106
in stock
|
Buy Now | |
Farnell
from US$5.31
|
2,106
in stock
|
Buy Now | |
TE Store
from US$20.04
|
692
in stock
|
Buy Now | |
TTI Europe
from US$4.62
|
212
in stock
|
Buy Now | |
RS Americas
from US$5.77
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$6.77
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$7.15
|
53
in stock
|
Buy Now | |
Distrelec
from US$6.53
|
53
in stock
|
Buy Now | |
Future Electronics
from US$4.43
|
-
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now | |
Boersig
from US$5.53
|
-
|
Buy Now | |
Sager
from US$4.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (12-Jan-2017) |
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL | element14 |
M12,REAR MOUNT,FEMALE,A,5P,SOLDER WIRE Connector System: Wire-to-Panel Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Panel 5 Wire & Cable | M12 Panel Mount Solder Cup | Part Number: T4131012051-000 | Internal Number: T4131012051-000 | TE Connectivity | TE Store |
M12,REAR MOUNT,FEMALE,A,5P,SOL | TTI Europe |
Connector, Rear Mount, 5-Pole, A Coding, PCB, Female, Solder Wire, M12 Series | TE Connectivity T4131012051-000 | RS Americas |
Sensor Connector, M12, Rcpt, 5Pos, Panel | Newark Electronics |
M12,REAR MOUNT,FEMALE,A,5P,SOLDER WIRE | RS |
Circular Metric Conn M12 REAR MNT FEMALE A 5P | Rapid Electronics |
TE Connectivity Circular Connector, M12, Socket, Straight, Poles - 5, Solder, Panel Mount | Distrelec |
5 Position Rear Mount Female M8 Standard Circular Connector | Future Electronics |
Conn M12 Circular SKT 5 POS Solder Cup ST Panel Mount 5 Terminal Single Port Bag | Avnet America |
Circular Metric Connectors M12 REAR MNT FEMALE A 5P SOLDER WIRE | Sager |
Where can I find additional details, specifications and documents for a T4131012051-000?
Additional datasheets, footprints and schematics for T4131012051-000 are listed on our Part Details page. You can also find images and similar parts to T4131012051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4131012051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4131012051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4131012051-000 fall under?
The T4131012051-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4131012051-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4131012051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4131012051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4131012051-000 have stock available?
Authorised distributors including element14, Farnell, TE Store, TTI Europe and RS Americas have stock available or on a lead time for T4131012051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4131012051-000 often in real-time on the comparison pages.
What if I can't find stock of T4131012051-000?
You can fill out our help required form which you can use to request a quote for T4131012051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.