Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
16
in stock
|
Buy Now | |
element14
from US$6.40
|
1,028
in stock
|
Buy Now | |
Farnell
from US$4.78
|
1,028
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.91
|
423
in stock
|
Buy Now | |
RS Americas
from US$5.06
|
423
in stock
|
Buy Now | |
Distrelec
from US$5.30
|
131
in stock
|
Buy Now | |
TTI Europe
from US$4.85
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$6.82
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$8.21
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
Boersig
from US$4.81
|
-
|
Buy Now | |
TE Store
from US$18.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
SENSOR CONNECTOR, M12, PLUG, 4POS | element14 |
Plug | Transfer Multisort Elektronik |
Connector, Circular, Metric, 4A, 250V, Male, A Coded, 4-Position, M12 Series | TE Connectivity T4113001041-000 | RS Americas |
TE Connectivity - AMP M12 Male RA A Code 4P PG7 Gold | Distrelec |
M12,MALE,RA,A CODE,4P,PG7,GOLD | TTI Europe |
Circular Metric Conn M12 MALE RA A CODE | Rapid Electronics |
Sensor Connector, M12, Plug, 4Pos | Newark Electronics |
M12,MALE,RA,A CODE,4P,PG7,GOLD Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 4 Wire & Cable | M12 Field Installable Unshielded | Part Number: T4113001041-000 | Internal Number: T4113001041-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4113001041-000?
Additional datasheets, footprints and schematics for T4113001041-000 are listed on our Part Details page. You can also find images and similar parts to T4113001041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4113001041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4113001041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4113001041-000 fall under?
The T4113001041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4113001041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4113001041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4113001041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4113001041-000 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS Americas and Distrelec have stock available or on a lead time for T4113001041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4113001041-000 often in real-time on the comparison pages.
What if I can't find stock of T4113001041-000?
You can fill out our help required form which you can use to request a quote for T4113001041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.