Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.18
|
20
in stock
|
Buy Now | |
TE Store
from US$24.10
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
49
in stock
|
Buy Now | |
element14
from US$9.09
|
49
in stock
|
Buy Now | |
Farnell
from US$5.48
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$9.56
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$9.39
|
33
in stock
|
Buy Now | |
Distrelec
from US$7.63
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.53
|
6
in stock
|
Buy Now | |
Avnet America
from US$5.45
|
-
|
Buy Now | |
RS Americas
from US$11.85
|
-
|
Buy Now | |
Boersig
from US$6.72
|
-
|
Buy Now | |
TTI Europe
from US$6.55
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
M12 M, 3P GOLD A_CODE S SHIELDED PG9 Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 3 Wire & Cable | Standard Circular Connector | Part Number: T4111012031-000 | Internal Number: T4111012031-000 | TE Connectivity | TE Store |
Sensor Connector, M12, Plug, 3Pos, Cable | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 3POS | element14 |
M12 M 3P GOLD A_CODE S SHIELDED PG9 | Rapid Electronics |
TE Connectivity - AMP M12 M 3P GOLD A_CODE S SHIELDED PG9 | Distrelec |
M12 MALE, 3P GOLD A_CODE S SHIELDED PG9 | RS |
Plug | Transfer Multisort Elektronik |
Conn M12 Circular PIN 3 POS Solder ST Cable Mount 3 Terminal 1 Port Bag | Avnet America |
M12 M, 3P GOLD A_CODE S SHIELDED PG9 | TE Connectivity T4111012031-000 | RS Americas |
BU-ST. M12,ABGEW.,2P.,PG9,A-KOD.,UNGESCH. | Boersig |
M12 M, 3P GOLD A CODE S SHIELD | TTI Europe |
Where can I find additional details, specifications and documents for a T4111012031-000?
Additional datasheets, footprints and schematics for T4111012031-000 are listed on our Part Details page. You can also find images and similar parts to T4111012031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4111012031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4111012031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4111012031-000 fall under?
The T4111012031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4111012031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4111012031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4111012031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4111012031-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for T4111012031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4111012031-000 often in real-time on the comparison pages.
What if I can't find stock of T4111012031-000?
You can fill out our help required form which you can use to request a quote for T4111012031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.