Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.33
|
No stock
|
Buy Now | |
TTI Europe
from US$3.66
|
3,050
in stock
|
Buy Now | |
TE Store
from US$16.87
|
2,005
in stock
|
Buy Now | |
Newark Electronics
from US$6.29
|
736
in stock
|
Buy Now | |
element14
from US$4.97
|
621
in stock
|
Buy Now | |
Farnell
from US$4.62
|
621
in stock
|
Buy Now | |
Distrelec
from US$5.21
|
296
in stock
|
Buy Now | |
Conrad
from US$7.04
|
277
in stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
136
in stock
|
Buy Now | |
SOS electronic
from US$4.33
|
80
in stock
|
Buy Now | |
Sager
from US$3.29
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$5.18
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$5.17
|
-
|
Buy Now | |
Boersig
from US$4.73
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
M12,MALE,STRAIGHT,A CODE,4P | TTI Europe |
M12,MALE,STRAIGHT,A CODE,4P,PG9,GOLD Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 4 Wire & Cable | M12 Field Installable Unshielded | Part Number: T4111002041-000 | Internal Number: T4111002041-000 | TE Connectivity | TE Store |
Sensor Connector, M12, Plug, 4Pos, Cable | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 4POS | element14 |
TE Connectivity Circular Connector, M12, Plug, Straight, Poles - 4, Screw, Cable Mount | Distrelec |
Coding: A | Conrad |
Circular Metric Conn M12 MALE STRAIGHT A | Rapid Electronics |
Circular Sensor Connector M12 M 4P, A-coding, screw connection, PG9, IP67 | SOS electronic |
Circular Metric Connectors M12,MALE,STRAIGHT,A CODE,4P,PG9,GOLD | Sager |
M12,MALE,STRAIGHT,A CODE,4P,PG9,GOLD | Avnet Abacus |
Connector, Circular, Metric, Male, Straight, 4 Contacts, A Coded, M12 Series | TE Connectivity T4111002041-000 | RS Americas |
ST-ST. M12,GERADE,4P.,PG7,B-KOD.,GESCH. | Boersig |
Where can I find additional details, specifications and documents for a T4111002041-000?
Additional datasheets, footprints and schematics for T4111002041-000 are listed on our Part Details page. You can also find images and similar parts to T4111002041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4111002041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4111002041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4111002041-000 fall under?
The T4111002041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4111002041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4111002041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4111002041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4111002041-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for T4111002041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4111002041-000 often in real-time on the comparison pages.
What if I can't find stock of T4111002041-000?
You can fill out our help required form which you can use to request a quote for T4111002041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.