T4110012081-000 Sensors & Transducers by TE Connectivity

SENSOR CONNECTOR M12 RCPT 8POS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.72

Distributor Stock
Logo for RS
RS
from US$12.66
272
in stock
Buy Now
Logo for TE Store
TE Store
from US$38.24
887
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$13.02
882
in stock
Buy Now
Logo for Sager
Sager
from US$7.72
278
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$13.02
176
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.23
157
in stock
Buy Now
Logo for element14
element14
from US$10.14
152
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.63
152
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$12.46
130
in stock
Buy Now
Logo for Conrad
Conrad
from US$15.04
7
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.56
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.09
-
Buy Now
Logo for Boersig
Boersig
from US$10.18
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range -
Sensor Connector Size M12
Gender Receptacle
No. of Contacts 8Contacts
Sensor Contact Type Screw Socket
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67
Connector Coding A Coded
Connector Body Material Brass Body
Contact Material Bronze
Contact Plating Gold
Current Rating 2A
Voltage Rating 30V
SVHC No SVHC (17-Dec-2015)
For Use With Sensors & Actuators

Alternative Descriptions

M12 F, 8P GOLD A_CODE S SHIELDED PG9 Connector System: Wire-to-Wire Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Wire-to-Wire 8 Wire & Cable | Standard Circular Connector | Part Number: T4110012081-000 | Internal Number: T4110012081-000 | TE Connectivity | TE Store
M12 F, 8P GOLD A_CODE S SHIE LDED PG9 | Heilind Electronics
Circular Metric Connectors M12 F 8P GOLD A_CODE S SHIELDED PG9 | Sager
M12 F, 8P GOLD A_CODE S SHIELDED PG9 | RS
Sensor Connector, M12, Rcpt, 8Pos, Cable | Newark Electronics
SENSOR CONNECTOR, M12, RCPT, 8POS | element14
M12 F 8P GOLD A_CODE S SHIELDED PG9 | Rapid Electronics
Additional technical information: Cable diameter 5 - 8 mm | Conrad
TE Connectivity Circular Connector, M12, Socket, Straight, Poles - 8, Screw, Cable Mount | Distrelec
Conn M12 Circular Socket 8 POS Screw ST Cable Mount 8 Terminal Single Port Bag | Avnet America
Connector, Circular, Metric, 8-Position, A Coded, Shielded, Gold, M12 Series | TE Connectivity T4110012081-000 | RS Americas
M12 F, 8P GOLD A_CODE S SHIELDED PG9 | Boersig
M12 F, 8P GOLD A CODE S SHIELD | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4110012081-000?

Additional datasheets, footprints and schematics for T4110012081-000 are listed on our Part Details page. You can also find images and similar parts to T4110012081-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4110012081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4110012081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4110012081-000 fall under?

The T4110012081-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to T4110012081-000 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4110012081-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T4110012081-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4110012081-000 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Sager, RS and Heilind Electronics Asia have stock available or on a lead time for T4110012081-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4110012081-000 often in real-time on the comparison pages.

What if I can't find stock of T4110012081-000?

You can fill out our help required form which you can use to request a quote for T4110012081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay