Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.36
Adapter Type / Style | T - Style |
---|---|
Adapter / Splitter Mounting | Cable Mount |
Convert From Splitter | 4 Position M8 Plug |
Convert To Splitter | 2 x 4 Position M8 Receptacle |
Adapter Body Colour | Blue |
Connector Body Material | TPU (Thermoplastic Polyurethane) Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Ports | 3Ports |
T Splitter, 4P M8 Plug-Rcpt, Cable | Newark Electronics |
SENSOR T DISTRIBUTOR, M8 4P PLUG, 3PORT | element14 |
Circular Metric Connector M8 T DISTRIBUTOR MALE 4POS | TE Connectivity T4082102004-000 | RS Americas |
M8 T DISTRIBUTOR MALE 4POS Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Wire 4 3 A | Standard Circular Connector | Part Number: T4082102004-000 | Internal Number: T4082102004-000 | TE Connectivity | TE Store |
Conn Circular Adaptor 4 POS M8 Circular to 2(4 POS M8 Circular) PL-RCP/RCP Tee Style | Avnet America |
Where can I find additional details, specifications and documents for a T4082102004-000?
Additional datasheets, footprints and schematics for T4082102004-000 are listed on our Part Details page. You can also find images and similar parts to T4082102004-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4082102004-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4082102004-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4082102004-000 fall under?
The T4082102004-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4082102004-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4082102004-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4082102004-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4082102004-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for T4082102004-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4082102004-000 often in real-time on the comparison pages.
What if I can't find stock of T4082102004-000?
You can fill out our help required form which you can use to request a quote for T4082102004-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.