T4081122004-000 Sensors & Transducers by TE Connectivity

SENSOR Y DISTRIBUTOR M8 4P PLUG 3PORT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.02

Distributor Stock
Logo for Farnell
Farnell
from US$9.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.58
130
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.92
119
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.79
69
in stock
Buy Now
Logo for TE Store
TE Store
from US$41.40
39
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.36
-
Buy Now

Specifications

Adapter Type / Style Y - Style
Adapter / Splitter Mounting Cable Mount
Convert From Splitter 4 Position M8 Plug
Convert To Splitter 2 x 3 Position M8 Receptacle
Adapter Body Colour Blue
Connector Body Material TPU (Thermoplastic Polyurethane) Body
Product Range -
SVHC No SVHC (07-Jul-2017)
No. of Ports 3Ports

Alternative Descriptions

Sensor Y Distributor, M8 4P Plug, 3Port | Newark Electronics
Circular Metric Connector M8 Y DISTRIBUTOR MALE 4POS | TE Connectivity T4081122004-000 | RS Americas
T adapter | Transfer Multisort Elektronik
M8 Y DISTRIBUTOR MALE 4POS Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Contact Current Rating (Max): 4 A Circuit Application: Signal Wire-to-Wire 4 4 A | Standard Circular Connector | Part Number: T4081122004-000 | Internal Number: T4081122004-000 | TE Connectivity | TE Store
M8 Circular Adaptor Y Style 4 Position to 4 Position 2xReceptacle-Plug Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4081122004-000?

Additional datasheets, footprints and schematics for T4081122004-000 are listed on our Part Details page. You can also find images and similar parts to T4081122004-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4081122004-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4081122004-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4081122004-000 fall under?

The T4081122004-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to T4081122004-000 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4081122004-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T4081122004-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4081122004-000 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Transfer Multisort Elektronik, TE Store and Avnet America have stock available or on a lead time for T4081122004-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4081122004-000 often in real-time on the comparison pages.

What if I can't find stock of T4081122004-000?

You can fill out our help required form which you can use to request a quote for T4081122004-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay