Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.67
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$6.24
|
6,876
in stock
|
Buy Now | |
Chip One Stop
from US$4.82
|
6,876
in stock
|
Buy Now | |
Distrelec
from US$8.24
|
6,876
in stock
|
Buy Now | |
TE Store
from US$22.90
|
3,168
in stock
|
Buy Now | |
TTI Europe
from US$5.33
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.74
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
107
in stock
|
Buy Now | |
RS Americas
from US$4.55
|
80
in stock
|
Buy Now | |
element14
from US$7.38
|
80
in stock
|
Buy Now | |
RS
from US$7.93
|
32
in stock
|
Buy Now | |
Avnet America
from US$5.18
|
-
|
Buy Now | |
Boersig
from US$6.47
|
-
|
Buy Now |
Connector Type A | M8 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.87" |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
M8.FMLE.PNLFRONT.4POS.STR WIRE | Rapid Electronics |
TE Connectivity - AMP M8 Female PNL Front 4P STR Wire | Distrelec |
M8.FMLE.PNLFRONT.4POS.STR WIRE Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Board 4 Wire & Cable | M8 Panel Mount Wire | Part Number: T4073014041-001 | Internal Number: T4073014041-001 | TE Connectivity | TE Store |
M8 FMLE PNLFRONT 4POS STR WIRE | TTI Europe |
Connector: M8 | Transfer Multisort Elektronik |
Sensor Cord, 4P M8 Rcpt-Free End, 0.2M | Newark Electronics |
M8 Circular Metric, Female, Panel, 4-Pos, Straight Wire, M8 Connector Series | TE Connectivity T4073014041-001 | RS Americas |
SENSOR CORD, 4P M8 RCPT-FREE END, 0.2M | element14 |
Sensor Cable Assy M8 Receptacle 4 Pos 20 | RS |
Cable Assembly PVC 0.2m 22AWG 4POS M8 Circular F Pack | Avnet America |
Where can I find additional details, specifications and documents for a T4073014041-001?
Additional datasheets, footprints and schematics for T4073014041-001 are listed on our Part Details page. You can also find images and similar parts to T4073014041-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4073014041-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4073014041-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4073014041-001 fall under?
The T4073014041-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4073014041-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4073014041-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4073014041-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4073014041-001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and TTI Europe have stock available or on a lead time for T4073014041-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4073014041-001 often in real-time on the comparison pages.
What if I can't find stock of T4073014041-001?
You can fill out our help required form which you can use to request a quote for T4073014041-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.