Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.63
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$5.80
|
438
in stock
|
Buy Now | |
element14
from US$7.97
|
425
in stock
|
Buy Now | |
TE Store
from US$20.84
|
269
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.14
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$7.79
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$6.46
|
100
in stock
|
Buy Now | |
RS Americas
from US$10.43
|
100
in stock
|
Buy Now | |
Distrelec
from US$7.73
|
100
in stock
|
Buy Now | |
RS
from US$7.21
|
15
in stock
|
Buy Now | |
Avnet America
from US$4.72
|
-
|
Buy Now | |
Boersig
from US$5.93
|
-
|
Buy Now |
Connector Type A | M8 Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.87" |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M | Newark Electronics |
SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M | element14 |
M8.FMLE.PNLFRONT.3POS.STR WIRE Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Board 3 Wire & Cable | M8 Panel Mount Wire | Part Number: T4073014031-001 | Internal Number: T4073014031-001 | TE Connectivity | TE Store |
Connector: M8 | Transfer Multisort Elektronik |
M8.FMLE.PNLFRONT.3POS.STR WIRE | Rapid Electronics |
M8 Circular Metric, Female, Panel, 3-Pos, Straight Wire, M8 Connector Series | TE Connectivity T4073014031-001 | RS Americas |
TE Connectivity M8 Circular Metric | Distrelec |
Cable Assembly Sensor 0.2m 3 Position M8 Receptacle Black | Avnet America |
Where can I find additional details, specifications and documents for a T4073014031-001?
Additional datasheets, footprints and schematics for T4073014031-001 are listed on our Part Details page. You can also find images and similar parts to T4073014031-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4073014031-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4073014031-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4073014031-001 fall under?
The T4073014031-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4073014031-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4073014031-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4073014031-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4073014031-001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for T4073014031-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4073014031-001 often in real-time on the comparison pages.
What if I can't find stock of T4073014031-001?
You can fill out our help required form which you can use to request a quote for T4073014031-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.