T4062214004-005 Copper Cable Assemblies by TE Connectivity

RPC-M8-4MR-5.0SH-M8-4FR-PVC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.26

Distributor Stock
Logo for Farnell
Farnell
from US$25.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.46
50
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$22.18
50
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$26.20
50
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$20.26
50
in stock
Buy Now
Logo for TE Store
TE Store
from US$52.37
15
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$23.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$22.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$41.59
-
Buy Now
Logo for Boersig
Boersig
from US$22.79
-
Buy Now

Specifications

Environmental Protection With
Cable Jacket Color Black
Conductor Material Copper Alloy
ケーブル出口角度 Right Angle
Wire Color Brown, White, Blue, Black
Insulation Material PVC
Connector Color Blue
Keying A
Configuration Double Ended
Number of Positions 4
Contact Current Rating 3A
Cable Assembly Length 5000mm
Wire Size 24AWG, .25mm²
Overall Outside Cable Diameter 5mm
Operating Voltage 30VDC, 30VAC
Housing Material GF Nylon
Screw & Hole Thread Size M8 x M8
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
LED Without
Shielded Yes
Product Type Cable Assembly
Connector Type Plug/Receptacle
Assembly Type Pigtail
Cable Assembly Type M8 Pigtail
Cable Type PVC

Alternative Descriptions

Cables M8-4Mr-5.0Sh M8-4Fr-Pvc |Amp Te Connectivity T4062214004-005 | Newark Electronics
TE Connectivity Cable Assembly Sensor Actuator 5m 24AWG | Distrelec
SENSOR CORD, 4P M8 PLUG-M8 RCPT, 5M | Farnell
RPC-M8-4MR-5.0SH-M8-4FR-PVC Cable Assembly Type: M8 Number of Positions: 4 Cable Assembly Length: 5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 4 5 m Sensor/Actuator | M8 Male R/a To Female R/a Cable Assembly | Part Number: T4062214004-005 | Internal Number: T4062214004-005 | TE Connectivity | TE Store
4 Position Right Angle M8 Plug to M8 Socket 5 m Cable Assembly | Future Electronics
Cable Assembly Sensor 5m 4 Position M8 Plug to M8 Receptacle 0.25mm² Black | Avnet America
RPC-M8-4MR-5.0SH-M8-4FR-PVC | TE Connectivity T4062214004-005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4062214004-005?

Additional datasheets, footprints and schematics for T4062214004-005 are listed on our Part Details page. You can also find images and similar parts to T4062214004-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4062214004-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4062214004-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4062214004-005 fall under?

The T4062214004-005 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4062214004-005 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4062214004-005 you can contact the distributor directly for product support, shipping queries etc.

Is the T4062214004-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4062214004-005 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for T4062214004-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4062214004-005 often in real-time on the comparison pages.

What if I can't find stock of T4062214004-005?

You can fill out our help required form which you can use to request a quote for T4062214004-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay