Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | PVC |
---|---|
Environmental Protection | With |
Cable Jacket Color | Gray |
Conductor Material | Copper Alloy |
ケーブル出口角度 | Right Angle |
Connector Color | Blue |
Wire Color | Brown, Blue, Black |
Configuration | Double Ended |
Number of Positions | 3 |
Keying | A |
Contact Current Rating | 3A |
Overall Outside Cable Diameter | 5mm |
Wire Size | .25mm², 24AWG |
Cable Assembly Length | 10000mm |
Operating Voltage | 60VAC, 60VDC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M8 x M8 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Cable Assembly Type | M8 Pigtail |
Assembly Type | Pigtail |
Connector Type | Plug/Receptacle |
Product Type | Cable Assembly |
Shielded | Yes |
LED | Without |
Cable Type | PUR |
Cable Assembly Sensor 10m 3 Position M8 Plug to M8 Receptacle 0.25mm² Gray | Avnet America |
RPC-M8-3MS-10.0SH-M8-3FR-PUR | TE Connectivity T4062124003-007 | RS Americas |
Where can I find additional details, specifications and documents for a T4062124003-007?
Additional datasheets, footprints and schematics for T4062124003-007 are listed on our Part Details page. You can also find images and similar parts to T4062124003-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4062124003-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4062124003-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4062124003-007 fall under?
The T4062124003-007 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4062124003-007 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4062124003-007 you can contact the distributor directly for product support, shipping queries etc.
Is the T4062124003-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4062124003-007 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4062124003-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4062124003-007 often in real-time on the comparison pages.
What if I can't find stock of T4062124003-007?
You can fill out our help required form which you can use to request a quote for T4062124003-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.