Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.59
|
119
in stock
|
Buy Now | |
TE Store
from US$36.14
|
99
in stock
|
Buy Now | |
Future Electronics
from US$16.30
|
-
|
Buy Now | |
Avnet America
from US$15.64
|
-
|
Buy Now | |
RS Americas
from US$29.15
|
-
|
Buy Now | |
Distrelec
from US$19.67
|
-
|
Buy Now | |
TTI Europe
from US$18.88
|
-
|
Buy Now | |
Farnell
from US$17.90
|
-
|
Buy Now |
Wire Color | Brown, White, Blue, Black |
---|---|
Conductor Material | Copper Alloy |
ケーブル出口角度 | Straight |
Insulation Material | PVC |
Connector Color | Blue |
Cable Jacket Color | Gray |
Environmental Protection | With |
Keying | A |
Number of Positions | 4 |
Configuration | Double Ended |
Contact Current Rating | 3A |
Cable Assembly Length | 500mm |
Wire Size | 24AWG, .25mm² |
Overall Outside Cable Diameter | 5mm |
Operating Voltage | 30VDC, 30VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M8 x M8 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Product Type | Cable Assembly |
LED | Without |
Cable Type | PUR |
Connector Type | Plug/Receptacle |
Assembly Type | Pigtail |
Cable Assembly Type | M8 Pigtail |
Shielded | Yes |
Sensor Cord, 4P M8 Plug-M8 Rcpt, 19.7" | Newark Electronics |
RPC-M8-4MS-0.5SH-M8-4FS-PUR Cable Assembly Type: M8 Number of Positions: 4 Cable Assembly Length: .5 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 4 .5 m Sensor/Actuator | M8 Male Straight To Female Straight Double Ended Cable | Part Number: T4062123004-001 | Internal Number: T4062123004-001 | TE Connectivity | TE Store |
4 Position Straight 0.5m M8 Plug to M8 Socket PUR Type Cable Assembly | Future Electronics |
Cable Assembly Sensor 0.5m 4 Position M8 Plug to M8 Receptacle 0.25mm² Gray | Avnet America |
RPC-M8-4MS-0.5SH-M8-4FS-PUR | TE Connectivity T4062123004-001 | RS Americas |
TE Connectivity - AMP Cable Assy RPC-M8-4MS-0.5SH-M8-4FS-PUR | Distrelec |
SENSOR CORD, 4P M8 PLUG-M8 RCPT, 19.7" | Farnell |
Where can I find additional details, specifications and documents for a T4062123004-001?
Additional datasheets, footprints and schematics for T4062123004-001 are listed on our Part Details page. You can also find images and similar parts to T4062123004-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4062123004-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4062123004-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4062123004-001 fall under?
The T4062123004-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4062123004-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4062123004-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4062123004-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4062123004-001 have stock available?
Authorised distributors including Newark Electronics, TE Store, RS, Future Electronics and Avnet America have stock available or on a lead time for T4062123004-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4062123004-001 often in real-time on the comparison pages.
What if I can't find stock of T4062123004-001?
You can fill out our help required form which you can use to request a quote for T4062123004-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.