T4062113003-007 Copper Cable Assemblies by TE Connectivity

RPC-M8-3MS-10.0SH-M8-3FS-PVC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.82

Distributor Stock
Logo for Avnet America
Avnet America
from US$26.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$38.52
-
Buy Now

Specifications

Cable Jacket Color Black
Wire Color Brown, Blue, Black
Environmental Protection With
ケーブル出口角度 Straight
Conductor Material Copper Alloy
Insulation Material PVC
Connector Color Blue
Keying A
Configuration Double Ended
Number of Positions 3
Contact Current Rating 3A
Overall Outside Cable Diameter 5mm
Wire Size 24AWG, .25mm²
Cable Assembly Length 10000mm
Operating Voltage 60VAC, 60VDC
Housing Material GF Nylon
Screw & Hole Thread Size M8 x M8
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
LED Without
Product Type Cable Assembly
Assembly Type Pigtail
Cable Assembly Type M8 Pigtail
Cable Type PVC
Shielded Yes
Connector Type Plug/Receptacle

Alternative Descriptions

Cable Assembly Sensor 10m 3 Position M8 Plug to M8 Receptacle 0.25mm² Black | Avnet America
RPC-M8-3MS-10.0SH-M8-3FS-PVC | TE Connectivity T4062113003-007 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4062113003-007?

Additional datasheets, footprints and schematics for T4062113003-007 are listed on our Part Details page. You can also find images and similar parts to T4062113003-007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4062113003-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4062113003-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4062113003-007 fall under?

The T4062113003-007 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4062113003-007 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4062113003-007 you can contact the distributor directly for product support, shipping queries etc.

Is the T4062113003-007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4062113003-007 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4062113003-007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4062113003-007 often in real-time on the comparison pages.

What if I can't find stock of T4062113003-007?

You can fill out our help required form which you can use to request a quote for T4062113003-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay