T4061410004-003 Copper Cable Assemblies by TE Connectivity

M8 CABLE RA FEMALE 1.5M 4POS PVC CABLE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.96

Distributor Stock
Logo for Avnet America
Avnet America
from US$7.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.41
-
Buy Now

Specifications

Configuration Single Ended
Number of Positions 4
Keying A
Cable Assembly Length 1500mm
Housing Material PA66+25GF
Screw & Hole Thread Size M8
M8/M12 Application Type Sensor/Actuator
Product Type Cable Assembly
Assembly Type Pigtail
Cable Assembly Type M8 Pigtail
LED Without
Cable Type PVC
Shielded Yes
Connector Type Receptacle

Alternative Descriptions

Cable Assembly Sensor 1.5m 4 Position M8 Receptacle | Avnet America
M8 Cable RA FEMALE 1.5M 4POS PVC Cable | TE Connectivity T4061410004-003 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4061410004-003?

Additional datasheets, footprints and schematics for T4061410004-003 are listed on our Part Details page. You can also find images and similar parts to T4061410004-003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4061410004-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4061410004-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4061410004-003 fall under?

The T4061410004-003 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4061410004-003 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4061410004-003 you can contact the distributor directly for product support, shipping queries etc.

Is the T4061410004-003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4061410004-003 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4061410004-003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4061410004-003 often in real-time on the comparison pages.

What if I can't find stock of T4061410004-003?

You can fill out our help required form which you can use to request a quote for T4061410004-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay