Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Configuration | Single Ended |
---|---|
Number of Positions | 3 |
Keying | A |
Cable Assembly Length | 5000mm |
Housing Material | PA66+25GF |
Screw & Hole Thread Size | M8 |
M8/M12 Application Type | Sensor/Actuator |
LED | Without |
Connector Type | Receptacle |
Cable Type | PVC |
Cable Assembly Type | M8 Pigtail |
Assembly Type | Pigtail |
Shielded | Yes |
Product Type | Cable Assembly |
Cable Assembly Sensor 5m 3 Position M8 Receptacle | Avnet America |
M8 Cable RA FEMALE 5M 3POS PVC Cable | TE Connectivity T4061410003-005 | RS Americas |
Where can I find additional details, specifications and documents for a T4061410003-005?
Additional datasheets, footprints and schematics for T4061410003-005 are listed on our Part Details page. You can also find images and similar parts to T4061410003-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4061410003-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4061410003-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4061410003-005 fall under?
The T4061410003-005 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4061410003-005 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4061410003-005 you can contact the distributor directly for product support, shipping queries etc.
Is the T4061410003-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4061410003-005 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4061410003-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4061410003-005 often in real-time on the comparison pages.
What if I can't find stock of T4061410003-005?
You can fill out our help required form which you can use to request a quote for T4061410003-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.