T4061120004-003 Copper Cable Assemblies by TE Connectivity

M8 CABLE ST M 1.5M 4POS PUR CABLE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.21

Distributor Stock
Logo for Newark
Newark
from US$9.47
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.81
-
Buy Now

Specifications

Number of Positions 4
Configuration Single Ended
Keying A
Cable Assembly Length 1500mm
Housing Material PA66+25GF
Screw & Hole Thread Size M8
M8/M12 Application Type Sensor/Actuator
Product Type Cable Assembly
Shielded Yes
Cable Assembly Type M8 Pigtail
LED Without
Connector Type Plug
Cable Type PUR
Assembly Type Pigtail

Alternative Descriptions

Sensor Cord, 4P, M8 Plug-Free End, 1.5M | Newark Electronics
Cable Assembly Sensor 1.5m 4 Position M8 Plug | Avnet America
M8 Cable ST M 1.5M 4POS PUR Cable | TE Connectivity T4061120004-003 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4061120004-003?

Additional datasheets, footprints and schematics for T4061120004-003 are listed on our Part Details page. You can also find images and similar parts to T4061120004-003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4061120004-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4061120004-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4061120004-003 fall under?

The T4061120004-003 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4061120004-003 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4061120004-003 you can contact the distributor directly for product support, shipping queries etc.

Is the T4061120004-003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4061120004-003 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for T4061120004-003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4061120004-003 often in real-time on the comparison pages.

What if I can't find stock of T4061120004-003?

You can fill out our help required form which you can use to request a quote for T4061120004-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay