Status: | Active |
---|---|
Series: | T405T-6FP |
RoHS: | Compliant |
Prices starting from US$0.25
Three triggering quadrants Triac |
VDRM / VRRM = 600 V |
UL certified device rated 2000 VRMS (ref. file E81734) |
ECOPACK®2 compliant component |
Halogen-free molding, lead-free plating |
Product Specifications |
---|
DS11886 4 A logic level Triac |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, Q3, 600V, 4A, To-220Fpab | Newark Electronics |
Triac Series 4 A 600 V Flange Mount Logic Level Triac - TO-220FPAB | Future Electronics |
Thyristor TRIAC 4A = 5 mA 125 °C (Max) 600 V TO-220FPAB | Avnet America |
TRIAC, Q3, 600V, 4A, TO-220FPAB | element14 |
Thyristor TRIAC 4A = 5 mA 125 �C (Max) 600 V TO-220FPAB | EBV Elektronik |
Where can I find additional details, specifications and documents for a T405T-6FP?
Additional datasheets, footprints and schematics for T405T-6FP are listed on our Part Details page. You can also find images and similar parts to T405T-6FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T405T-6FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T405T-6FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T405T-6FP fall under?
The T405T-6FP is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T405T-6FP when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T405T-6FP you can contact the distributor directly for product support, shipping queries etc.
Is the T405T-6FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T405T-6FP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T405T-6FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T405T-6FP often in real-time on the comparison pages.
What if I can't find stock of T405T-6FP?
You can fill out our help required form which you can use to request a quote for T405T-6FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.