Status: | Active |
---|---|
Series: | T405Q-600 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
29,284
in stock
|
Buy Now | |
element14
from US$0.26
|
25,787
in stock
|
Buy Now | |
Farnell
from US$0.25
|
25,787
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,234
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
MCU direct gate drive |
4 quadrants Triac |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS3807 4 A sensitive Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600V, 0.01A, To-252 | Newark Electronics |
Triac, 4A 600V D-PAK | element14 |
TRIAC, 4A, 600V, DPAK | Farnell |
T405Q Series 600 Vdrm 4 A Sensitive Triac AC Switch Surface Mount - TO-252 | Future Electronics |
Thyristor TRIAC 600V 38A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Triac | Transfer Multisort Elektronik |
Triac 4A 600V 5mA Logic Level DPAK | RS |
Where can I find additional details, specifications and documents for a T405Q-600B-TR?
Additional datasheets, footprints and schematics for T405Q-600B-TR are listed on our Part Details page. You can also find images and similar parts to T405Q-600B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T405Q-600B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T405Q-600B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T405Q-600B-TR fall under?
The T405Q-600B-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T405Q-600B-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T405Q-600B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T405Q-600B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T405Q-600B-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for T405Q-600B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T405Q-600B-TR often in real-time on the comparison pages.
What if I can't find stock of T405Q-600B-TR?
You can fill out our help required form which you can use to request a quote for T405Q-600B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.